EN
  • EN
  • DE

74AHCT541PW-Q100J

Part No 74AHCT541PW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHCT541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371274-74AHCT541PW-Q100J
Ultra Librarian 3D Model Ultra Librarian 74AHCT541PW-Q100J CAD Model

Description

The 74AHCT541PW-Q100J is a logic buffer, driver, receiver, and transceiver IC from Nexperia USA Inc.

  • Series: 74AHCT
  • Application: Automotive, AEC-Q100
  • Package: 20-TSSOP
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 4.5V to 5.5V
  • Output Type: 3-State
  • Logic Type: Non-Inverting Buffer
  • Output Current: 8mA
  • Number of Elements: 1
  • Bits per Element: 8

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2795 $50.3100
440+ $0.2293 $100.8920
680+ $0.2221 $151.0280
935+ $0.2150 $201.0250
1,205+ $0.2078 $250.3990
1,615+ $0.1863 $300.8745
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,440 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess