The POZ2AN-1-304N-T00 is a thermistor manufactured by Murata Electronics North America. It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as the temperature increases. This component is designed for temperature sensing and compensation in a wide range of electronic devices.
Applications
- Temperature sensing in automotive electronics
- Temperature compensation in electronic circuits
- Overheat protection in power supplies
- Temperature monitoring in industrial control systems
- Battery temperature monitoring and control
Features
- Negative temperature coefficient (NTC)
- High sensitivity to temperature changes
- Excellent long-term stability
- Small size
- Reliable performance
- Leaded package (T00) for through-hole mounting
Benefits
- Accurate temperature measurement
- Improved circuit stability by compensating for temperature variations
- Protection against overheating damage
- Easy integration into existing circuits
- Long-lasting and dependable operation
- Cost-effective temperature sensing solution
Additional Details
The POZ2AN-1-304N-T00 features a nominal resistance of 300 kOhms at 25°C. The 'T00' suffix usually refers to a specific packaging or lead configuration. This NTC thermistor is characterized by its B-value (or Beta value), which defines the relationship between its resistance and temperature. The higher the B-value, the more sensitive the thermistor is to changes in temperature. It's commonly used in circuits to monitor and control temperature, ensuring stable and reliable operation of electronic equipment.
When integrating this thermistor into a circuit, it's essential to consider the power dissipation constant to avoid self-heating, which can affect the accuracy of temperature readings. The datasheet from Murata provides crucial information about the B-value, resistance tolerance, operating temperature range, and other relevant parameters. Its high sensitivity and long-term stability make it suitable for demanding applications that require precise temperature monitoring.