EN
  • EN
  • DE

74AHCT164D,118

Part No 74AHCT164D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1007522-74AHCT164D,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHCT164D,118 CAD Model

Description

The Nexperia USA Inc. 74AHCT164D,118 is an active product in the market and is a part of the Integrated Circuits category.

  • Output Type: Push-Pull
  • Number of Elements: 1
  • Bits per Element: 8
  • Package: 14-SO
  • Operating Temperature: -40°C to 125°C
  • Purpose: Convert Serial Data to Parallel Data
  • Supply Voltage Range: 4.5 V to 5 V
  • Supply and Demand: Sufficient

You May Also Be Interested in

Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8914 $53.4840
140+ $0.7315 $102.4100
215+ $0.7086 $152.3490
295+ $0.6857 $202.2815
380+ $0.6629 $251.9020
505+ $0.5943 $300.1215
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,183 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess