EN
  • EN
  • DE

74AHC74BQ-Q100X

Part No 74AHC74BQ-Q100X
Manufacturer Nexperia USA Inc.
Catalog Logic
Description IC FF D-TYPE DUAL 1BIT 14DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202350-74AHC74BQ-Q100X
Win Source Part Number Cross
Manufacturer Nexperia USA Inc.
Category Integrated Circuits (ICs) Logic Flip Flops
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Ultra Librarian 3D Model Ultra Librarian 74AHC74BQ-Q100X CAD Model

Description

The 74AHC series D-Type Flip Flop by Nexperia USA Inc. is a versatile integrated circuit used in logic applications.

  • Manufacturer: Nexperia USA Inc.
  • Series: 74AHC
  • Grade: Automotive-grade AEC-Q100
  • Output Type: Complementary
  • Function: Set/Reset
  • Package Options: Tape & Reel (TR), Cut Tape (CT), and Digi-Reel®
  • Product Status: Active

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14DHVQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess