EN
  • EN
  • DE

74AHC594BQ,115

Part No 74AHC594BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74AHC594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371342-74AHC594BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHC594BQ,115 CAD Model

Description

The 74AHC594BQ,115 is an 8-bit shift register from Nexperia USA Inc.

  • Series: 74AHC
  • Operating Temperature: -40°C to 125°C
  • Voltage Supply Range: 2V to 5.5V
  • Output Type: Push-Pull
  • Mounting Type: Surface Mount
  • Package: 16-VFQFN Exposed Pad
  • Functionality: Serial to Parallel

You May Also Be Interested in

National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess