EN
  • EN
  • DE

74AHC2G00DP,125

Part No 74AHC2G00DP,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1007490-74AHC2G00DP,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC2G00DP,125 CAD Model

Description

The Nexperia USA Inc. 453757 is an active status integrated circuit that is designed as a NAND Gate.

  • Packaging Type: Reel - TR
  • Mounting Style: SMD (SMT)
  • Win Source Part Number: 1007490-74AHC2G00DP,125
  • Number of Circuits: 2
  • Number of Inputs: 2
  • Current - Output High, Low: 8mA, 8mA
  • Max Propagation Delay @ V, max CL: 7.5ns @ 5V, 50pF
  • Package: 8-TSSOP

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Lowest to $0.1126
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1994 $60.7886
44+ $2.6253 $115.5132
69+ $2.5433 $175.4877
94+ $2.4613 $231.3622
122+ $2.3793 $290.2746
163+ $2.1333 $347.7279
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess