EN
  • EN
  • DE

74AHC244PW-Q100,11

Part No 74AHC244PW-Q100,11
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AHC244PWQ10011,568-10103-2-ND,568-10103-2,568-10103-1,1727-1022-6,1727-1022-1,1727-1022-2,935298435118,568-10103-6-ND,74AHC244PW-Q100,11-ND,568-10103-1-ND,568-10103-6
Standard Package 2,500
Win Source Part Number 1010480-74AHC244PW-Q100,11
Ultra Librarian 3D Model Ultra Librarian 74AHC244PW-Q100,11 CAD Model

Description

The 74AHC244PW-Q100 is a non-inverting buffer from Nexperia USA Inc. that is designed for use in automotive applications with a voltage supply of 2V to 5.5V.

  • Output Type: 3-State
  • Output Current (High): 8mA
  • Output Current (Low): 8mA
  • Elements: 2
  • Bits per Element: 4
  • Mounting: SMD (SMT)
  • Package: 20-TSSOP
  • Packaging: Tape and Reel
  • Temperature Range: -40°C to 125°C (TA)

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2897 $50.6975
425+ $0.2378 $101.0650
655+ $0.2303 $150.8465
900+ $0.2229 $200.6100
1,165+ $0.2155 $251.0575
1,555+ $0.1932 $300.4260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess