EN
  • EN
  • DE

74AHC1G66GV,125

Part No 74AHC1G66GV,125
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 22 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 11ns, 11ns
-3db Bandwidth 280MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 5-TSOP
Win Source Part Number 1007472-74AHC1G66GV,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G66GV,125 CAD Model

Description

The Nexperia USA Inc. 74AHC1G66GV,125 is an SPST-NO switch circuit with a number of circuits of 1 and a -3db bandwidth of 280MHz.

  • Circuits: 1
  • -3dB Bandwidth: 280MHz
  • Maximum On Resistance: 22 Ohm
  • Channel Capacitance: 10pF
  • Operating Temperature: -40°C to 125°C
  • Supply Voltage: 2V to 5.5V
  • Maximum Switch Time: 11ns
  • Channel-to-Channel Matching: ΔRon
  • Maximum Leakage Current: 100nA
  • Market Popularity: Popular
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess