EN
  • EN
  • DE

74AHC164D,118

Part No 74AHC164D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SRLIN/PAROUT REG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AHC
Packaging Reel package
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 765116-74AHC164D,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74AHC164
Introduction Date August 15, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AHC164D,118 CAD Model

Description

The Nexperia USA Inc. 74AHC164D,118 is a shift register IC.

  • Series: 74AHC
  • Logic Type: Push-pull
  • Family Name: 74AHC164
  • Elements/Bits per Element: 1 element with 8 bits per element
  • Package: 14-SOIC
  • Mounting: SMD
  • Operating Supply Voltage: 2 V to 5.5 V
  • ECCN: EAR99 compliant
  • Manufacturing Location: China and Thailand
  • Estimated EOL Date: 2027
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess