EN
  • EN
  • DE

74ABT16240ADGG,118

Part No 74ABT16240ADGG,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48TSSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74ABT
Package Tape & Reel (TR)
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ABT16240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935212210118,2156-74ABT16240ADGG,118-1727
Standard Package 2,000
Win Source Part Number 1042454-74ABT16240ADGG,118
Ultra Librarian 3D Model Ultra Librarian 74ABT16240ADGG,118 CAD Model

Description

The Nexperia USA Inc. 74ABT16240ADGG,118 is a 4-bit buffer, inverting logic type, 3-state output type integrated circuit.

  • Voltage Supply Range: 4.5V to 5.5V
  • Current Output High, Low: 32mA, 64mA
  • Package: Tape & reel (TR)
  • Standard Package: 2,000
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 547 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess