EN
  • EN
  • DE

1PS70SB44,115

Part No 1PS70SB44,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Current - Reverse Leakage @ Vr 10μA @ 40V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002470-1PS70SB44,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1PS70SB44,115 CAD Model

Description

The Nexperia USA Inc. 1PS70SB44,115 is a Schottky diode designed for use in discrete semiconductor products.

  • Voltage - DC Reverse (Vr) (Max): 40V
  • Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
  • Diode Configuration: 1 pair series connection
  • Operating Temperature - Junction: 150°C (Max)
  • Mounting Technology: SMD (SMT)
  • Case/Package: SOT-323-3
  • Popularity: medium
  • Supply and Demand Status: sufficient
  • Application: industrial applications

You May Also Be Interested in

Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0883 $50.3310
1,380+ $0.0725 $100.0500
2,140+ $0.0702 $150.2280
2,945+ $0.0680 $200.2600
3,810+ $0.0657 $250.3170
5,095+ $0.0589 $300.0955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess