EN
  • EN
  • DE

DC383B

Part No DC383B
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BD DEMO LTC1930ES5/ LTC1931ES5 / LT1930, LT1931 - DC/DC, Positive and Negative 3, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Manufacturer Analog Devices Inc.
Packaging Box
Main Purpose DC/DC, Positive and Negative
Outputs and Type 3, Non-Isolated
Voltage - Output 12V, 12V, -12V
Current - Output 300mA, 300mA, 350mA
Voltage - Input 5V, 12V, 10V ~ 16V
Regulator Topology Boost, Inverting, SEPIC
Frequency - Switching 1.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1930, LT1931
Base Product Number DC383
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-DC383B
Standard Package 1
Win Source Part Number 1317451-DC383B
Ultra Librarian 3D Model Ultra Librarian DC383B CAD Model

Description

Product Overview: DC383B - Analog Devices Inc.

The DC383B is a high-performance, precision data conversion product from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to cater to a wide range of applications requiring accurate and reliable data conversion, from industrial instrumentation to medical devices and communication systems.

Key Features

  • High Precision: The DC383B provides exceptional accuracy and stability, making it an ideal choice for applications where precision is critical.
  • Robust Design: Engineered for durability, the product can withstand harsh industrial environments and provide consistent performance over a wide temperature range.
  • Low Power Consumption: With power efficiency in mind, the DC383B operates with minimal power, which is essential for battery-powered or energy-sensitive applications.
  • Flexible Interface Options: It offers versatile interfacing capabilities, allowing for easy integration into a variety of system architectures.

Technical Specifications

Parameter Value
Resolution 16-Bit
Sample Rate Up to 200 kSPS
Input Voltage Range ±10 V
Interface SPI Compatible Serial
Operating Temperature -40°C to +85°C

Applications

The DC383B is versatile enough to fit into a multitude of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • High-end Audio Equipment

With its combination of high precision, robustness, and low power consumption, the DC383B from Analog Devices Inc. stands out as a top-tier choice for professionals seeking a reliable data conversion solution. Its technical prowess and adaptability ensure that it can meet the rigorous demands of a broad spectrum of cutting-edge applications.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess