EN
  • EN
  • DE

1PS70SB15,115

Part No 1PS70SB15,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002468-1PS70SB15,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS70SB15,115 CAD Model

Description

The Nexperia USA Inc. 1PS70SB15,115 is a Schottky diode pair with a maximum DC reverse voltage of 30V and a forward voltage of 800mV @ 100mA.

  • Maximum DC Reverse Voltage: 30V
  • Forward Voltage: 800mV @ 100mA
  • Diode Configuration: 1 pair common cathode
  • Average Rectified Current per Diode: 200mA
  • Current Reverse Leakage: 2μA @ 25V
  • Maximum Junction Temperature: 150°C
  • Package: SMD (SMT), SOT-323-3
  • Market Popularity: Popular
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1696 $50.0320
720+ $0.1391 $100.1520
1,115+ $0.1348 $150.3020
1,535+ $0.1304 $200.1640
1,985+ $0.1261 $250.3085
2,655+ $0.1131 $300.2805
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess