EN
  • EN
  • DE

ADG779BKSZ-REEL

Part No ADG779BKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 3ns (Typ)
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 7pF
Max Leakage Current (IS off) 10pA (Typ)
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 092475-ADG779BKSZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADG779BKSZ-REEL CAD Model

Description

The ADG779BKSZ-REEL from Analog Devices Inc. is a high-performance, low-voltage, CMOS analog switch designed with a focus on precision and reliability. Packaged in a compact 6-lead SC-70 package, this device is ideal for applications where space is at a premium and performance cannot be compromised.

Key Features:

  • Low On-Resistance: The switch offers a low on-resistance of typically 0.5 ohms, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: Operating from a single 1.8V to 5.5V supply, it is perfectly suited for portable and battery-powered devices.
  • Fast Switching: The device provides fast switching times (tON and tOFF) of 0.25 µs and 0.15 µs respectively, making it appropriate for high-speed applications.
  • High Current Handling: With a continuous current rating of up to 300 mA, the ADG779BKSZ-REEL can handle significant current without performance degradation.
  • Break-Before-Make Switching: This feature ensures that the switch-off process is completed before the switch-on process begins, preventing any potential short-circuiting between the channels.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power consumption that extends battery life in portable devices.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.

Applications:

The ADG779BKSZ-REEL is versatile and can be used in a wide range of applications, including:

  • Audio and Video Signal Routing
  • Communications Systems
  • Data Acquisition Systems
  • Portable Devices
  • Test Equipment and Instrumentation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADG779BKSZ-REEL is no exception. It is manufactured to the highest industry standards, ensuring reliable performance in even the most demanding environments.

Whether you are designing a sophisticated communication system or a simple audio interface, the ADG779BKSZ-REEL from Analog Devices Inc. offers the performance and reliability your application demands.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7081 $51.2430
75+ $1.4016 $105.1200
115+ $1.3578 $156.1470
155+ $1.3140 $203.6700
200+ $1.2702 $254.0400
265+ $1.1388 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess