EN
  • EN
  • DE

CP0402A0836ANTR

Part No CP0402A0836ANTR
Manufacturer AVX Corporation
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER 836MHZ 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 824MHz to 849MHz
Coupling Factor 19.1dB
Applications AMPS
Insertion Loss 0.25dB
Maximum Power Dissipation 3W
Isolation -43dB
Return Loss 32dB
Case / Package 0402
Win Source Part Number 202701-CP0402A0836ANTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP0402A0836ANTR CAD Model

Description

CP0402A0836ANTR: Multilayer Ceramic Chip Capacitor

The CP0402A0836ANTR is a multilayer ceramic chip capacitor optimized for surface-mount technology. Known for its robust performance, this capacitor is a staple for various consumer electronics.

  • Applications/Projects:
    • Mobile devices
    • Telecommunications equipment
    • Consumer electronics
    • General-purpose circuits
  • Features and Benefits:
    • Surface-mount design for easy PCB integration
    • High dielectric strength
    • Excellent frequency characteristics
    • Low loss and high capacitance stability
  • Additional Details:
    • Capacitance: X.X nF
    • Voltage rating: X V
    • Package size: 0402

You May Also Be Interested in

Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
Lowest to $6.2562
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Lowest to $3.0758
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $4.0252
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess