EN
  • EN
  • DE

1N4148,143

Part No 1N4148,143
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE STANDARD 100V 200MA ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 25 nA @ 20 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Type Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package ALF2
Operating Temperature - Junction 200°C (Max)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1491367-1N4148,143
Ultra Librarian 3D Model Ultra Librarian 1N4148,143 CAD Model

Description

N

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess