EN
  • EN
  • DE

NHD-1.5-128128G

Part No NHD-1.5-128128G
Manufacturer Newhaven
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY OLED RGB 1.5\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type OLED
Diagonal Screen Size 1.5" (38.10mm)
Viewing Area 28.86mm W x 28.86mm H
Dot Pixels 128 x 128
Interface Parallel, Serial
Controller Type SSD1351
Graphics Color Red, Green, Blue (RGB)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572128-NHD-1.5-128128G
Ultra Librarian 3D Model Ultra Librarian NHD-1.5-128128G CAD Model

Description

N

You May Also Be Interested in

Focus LCDs
GRAPHIC DISPLAY TFT RGB 2.4\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 2.4\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 3.5\
Need more? Email Us
Focus LCDs
GRAPHIC DISPLAY TFT RGB 9\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 3.2\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess