EN
  • EN
  • DE

E90RG88048LB6M400-C

Part No E90RG88048LB6M400-C
Manufacturer Focus LCDs
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY TFT RGB 9\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type TFT - Color
Display Mode Transmissive
Touchscreen Capacitive
Diagonal Screen Size 9" (228.60mm)
Viewing Area 199.00mm W x 112.70mm H
Backlight LED - White
Dot Pixels 800 x 480
Interface 16-Bit/18-Bit/24-Bit RGB
Controller Type GT9271
Graphics Color Red, Green, Blue (RGB)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571571-E90RG88048LB6M400-C
Ultra Librarian 3D Model Ultra Librarian E90RG88048LB6M400-C CAD Model

Description

N

You May Also Be Interested in

4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 1.44\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY TFT RGB 7\
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY OLED RGB 0.96\
Need more? Email Us
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 10.4\
Need more? Email Us
Newhaven
GRAPHIC DISPLAY OLED BLUE 2.8\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW 2.9\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN BLACK -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED WHITE -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess