EN
  • EN
  • DE

LTC6995MPS6-2#TRMPBF

Part No LTC6995MPS6-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 29.1µHz ~ 977Hz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 135 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting SMD (SMT)
Base Product Number LTC6995
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6995MPS6-2#TRMPBFDKR,LTC6995MPS6-2#TRMPBFCT,LTC6995MPS6-2#TRMPBF-ND,505-LTC6995MPS6-2#TRMPBFDKR,LTC6995MPS6-2#TRMPBFTR-ND,LTC6995MPS6-2#TRMPBFTR,LTC6995MPS6-2#TRMPBFCT-ND,505-LTC6995MPS6-2#TRMPBFTR,-2735-LTC6995MPS6-2#TRMPBFCT,505-LTC6995MPS6-2#TRMPBFCT,LTC6995MPS6-2#TRMPBFDKR,LTC6995MPS6-2#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1072672-LTC6995MPS6-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6995MPS6-2#TRMPBF CAD Model

Description

The LTC6995MPS6-2#TRMPBF from Analog Devices Inc. is a versatile TimerBlox® device that serves as a programmable delay block or oscillator with a wide range of timing configurations. This precision silicon oscillator integrates a programmable oscillator with a precision programmable delay capability, making it an ideal solution for a variety of applications that require accurate time delays or low frequency clock generation.

Key Features

  • Programmable Timing Range: The device offers a broad timing range from 1μs to 9.5 hours, allowing for precise adjustment of timing parameters to suit various application needs.
  • Voltage Flexibility: It operates from a single 2.25V to 5.5V supply, making it compatible with a wide range of supply voltages and ensuring it can be integrated into diverse systems without requiring additional voltage regulation.
  • Frequency Division: With a frequency divider that can be set from 1 to 2^21, the LTC6995MPS6-2#TRMPBF provides significant flexibility in frequency generation for low-frequency oscillator applications.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and portable applications where power efficiency is a paramount concern.
  • Temperature Stability: The oscillator's frequency is stable over the full temperature range, ensuring reliable performance in environments with varying temperatures.
  • Compact Package: Housed in a compact 6-lead SOT-23 package, the LTC6995MPS6-2#TRMPBF is designed for space-constrained applications.

Applications

The LTC6995MPS6-2#TRMPBF is well-suited for a wide range of timing applications, including but not limited to:

  • Delay generation in control systems
  • Timing management in sensor interfaces
  • Pulse width modulation and control
  • Low frequency clock generation for microcontrollers
  • Watchdog timers for reliability and safety systems

With its high level of integration and customization, the LTC6995MPS6-2#TRMPBF is a highly versatile component that simplifies the design process and reduces the need for multiple discrete timing components, thereby saving board space and reducing system complexity.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess