EN
  • EN
  • DE

2N5160

Part No 2N5160
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description PNP SILICON AMPLIFIER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123931-2N5160
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N5160 CAD Model

Description

The 2N5160 is a PNP silicon planar transistor manufactured by New Jersey Semi-Conductor Products, Inc. Designed for use in amplifier and switching applications, it is particularly well-suited for circuits where a PNP transistor with moderate voltage and current handling is required.

Applications:

  • Audio Amplifiers: Used in small signal audio amplification stages.
  • Switching Circuits: Used as a switch to control current in various electronic circuits.
  • Driver Stages: Suitable as a driver for other transistors or loads.
  • General Purpose Amplification: Employed in general purpose amplification circuits.
  • Complementary Circuitry: Used in complementary circuits with NPN transistors.

Features:

  • PNP Polarity: Standard PNP transistor configuration.
  • Silicon Planar Construction: Ensures reliable and consistent performance.
  • Medium Voltage and Current Handling: Designed to handle moderate voltage and current levels.
  • High DC Current Gain (hFE): Offers substantial current amplification.
  • Low Saturation Voltage: Exhibits low voltage drop when fully turned on.

Benefits:

  • Versatile Use: Suitable for a variety of amplifier and switching applications.
  • Effective Amplification: High gain allows for effective signal amplification.
  • Efficient Switching: Low saturation voltage leads to more efficient switching operation.
  • Reliable Operation: Robust design ensures dependable performance.
  • Easy Implementation: Standard configuration simplifies circuit design.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): -60 V
  • Collector-Base Voltage (VCBO): -60 V
  • Emitter-Base Voltage (VEBO): -5 V
  • Collector Current (IC): -500 mA
  • Power Dissipation (PD): 800 mW
  • DC Current Gain (hFE): 20 - 60 (typical)

For precise specifications, refer to the official datasheet from New Jersey Semi-Conductor Products, Inc. for the 2N5160 transistor.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4227 $60.8454
5+ $24.9622 $124.8110
8+ $24.1822 $193.4576
10+ $23.4021 $234.0210
13+ $22.6220 $294.0860
18+ $20.2818 $365.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess