EN
  • EN
  • DE

NJW4183U3-33B-TE2

Part No NJW4183U3-33B-TE2
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1702+
Reference case SOT-89-
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 711546-NJW4183U3-33B-TE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJW4183U3-33B-TE2 CAD Model

Description

The NJW4183U3-33B-TE2 is a 3.3V output, high-efficiency step-down switching regulator from New Japan Radio (NJR). This regulator is designed for use in a variety of applications requiring efficient voltage conversion from a higher input voltage to a stable 3.3V output. It features a built-in power MOSFET and offers a compact solution for point-of-load regulation. The "-TE2" suffix likely indicates tape and reel packaging for automated assembly.

Applications

  • FPGA and Microcontroller Power: Provides stable 3.3V power to FPGAs and microcontrollers in embedded systems.
  • Point-of-Load Regulation: Used for local voltage regulation in distributed power systems.
  • Industrial Control Systems: Powers sensors, actuators, and other components in industrial automation equipment.
  • Networking Equipment: Supplies 3.3V power to Ethernet controllers, switches, and routers.
  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer electronic devices.

Features

  • High Efficiency: Achieves high efficiency in step-down conversion, minimizing power loss and heat generation.
  • 3.3V Output Voltage: Provides a stable and accurate 3.3V output voltage for powering various electronic components.
  • Built-in Power MOSFET: Integrates a power MOSFET, reducing external component count and simplifying design.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Compact Package: Available in a small package, allowing for use in space-constrained applications.
  • Adjustable Output Voltage (Possibly): Some variants might allow for slight output voltage adjustment via external resistors.

Benefits

  • Efficient Power Conversion: High efficiency minimizes power loss and reduces heat generation, improving system performance and reliability.
  • Stable Output Voltage: Provides a stable and accurate 3.3V output voltage, ensuring proper operation of connected devices.
  • Simplified Design: Integrated power MOSFET reduces external component count and simplifies circuit design, reducing development time and cost.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features protect the regulator and connected devices from damage, increasing system reliability.
  • Space Saving: Compact package allows for miniaturization of electronic devices, reducing overall system size.

Additional Details

The NJW4183U3-33B-TE2's key parameters include input voltage range, switching frequency, and maximum output current. The datasheet includes typical application circuits with recommended external components, such as input and output capacitors, and inductor value. The package type is likely a small surface-mount package (e.g., HSOP or similar). Proper PCB layout is critical for achieving optimal performance and minimizing electromagnetic interference (EMI). A compensation network is typically required to ensure stability of the control loop.

You May Also Be Interested in

Micrel
Lowest to $9.8522
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
Lowest to $1.9566
Samsung
Lowest to $6.5223
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1044 $60.7420
130+ $0.9062 $117.8060
200+ $0.8780 $175.6000
275+ $0.8496 $233.6400
355+ $0.8214 $291.5970
475+ $0.7364 $349.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,440 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess