EN
  • EN
  • DE

NJW1127ASG3-TE1

Part No NJW1127ASG3-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011954-NJW1127ASG3-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJW1127ASG3-TE1 CAD Model

Description

The NJW1127ASG3-TE1 is a single-chip audio processor with a built-in equalizer, volume control, and tone control, manufactured by New Japan Radio (NJR). It is designed for a wide range of audio applications, including car audio, home theater systems, and portable audio devices.

Applications:

      
  • Car Audio Systems: Used for audio processing and control in car stereos and infotainment systems.
  •   
  • Home Theater Systems: Employed in AV receivers and soundbars for audio enhancement.
  •   
  • Portable Audio Devices: Integrated into portable radios, MP3 players, and other audio devices.
  •   
  • PC Multimedia Audio: Utilized in sound cards and audio interfaces for PCs.
  •   
  • Gaming Consoles: Found in gaming consoles for audio processing and effects.

Features:

      
  • Built-in Equalizer: Offers adjustable equalization for different audio frequencies.
  •   
  • Volume Control: Provides precise volume adjustment with low distortion.
  •   
  • Tone Control: Includes bass and treble controls for tone shaping.
  •   
  • Input Selector: Allows selection from multiple audio input sources.
  •   
  • I2C Control Interface: Enables easy control via a standard I2C serial interface.
  •   
  • Low Distortion: Maintains high audio quality with minimal distortion.
  •   
  • Single-Chip Solution: Integrates multiple audio processing functions into a single chip.

Benefits:

      
  • Enhanced Audio Quality: Improves audio performance with equalization and tone control.
  •   
  • Simplified System Design: Reduces component count and simplifies circuit design.
  •   
  • Flexible Control: Allows for precise adjustment of audio parameters via I2C.
  •   
  • Compact Size: Small package allows for use in portable devices.
  •   
  • Cost-Effective: Provides a complete audio processing solution at a competitive price.

Additional Details:

The NJW1127ASG3-TE1 typically operates on a 5V power supply. It has a low total harmonic distortion (THD) rating to ensure high fidelity audio output. The I2C interface allows for easy integration with microcontrollers and other digital control devices. The device includes features to minimize noise and interference. It also provides input gain control to accommodate different audio source levels. This audio processor is well-suited for applications where high audio quality and flexible control are required. Its single-chip design makes it an ideal choice for space-constrained applications. The NJW1127ASG3-TE1 is commonly used in automotive audio systems due to its robustness and reliable performance in harsh environments. The integration of volume, tone, and equalization control simplifies the overall audio system design and improves the user experience.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Sunlord
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess