EN
  • EN
  • DE

NJU3754V

Part No NJU3754V
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832622-NJU3754V
Ultra Librarian 3D Model Ultra Librarian NJU3754V CAD Model

Description

The NJU3754V is a 4-channel electronic volume IC manufactured by New Japan Radio. It is designed for audio applications requiring precise volume control and low distortion. This IC offers a wide dynamic range and low noise, ensuring high-quality audio performance.

Applications:

  • Audio amplifiers
  • Home theater systems
  • Car audio systems
  • Mixing consoles
  • Electronic musical instruments

Features:

  • 4-channel independent volume control
  • Wide dynamic range (typically 110dB)
  • Low distortion (typically 0.001%)
  • Low noise (typically -100dB)
  • I2C control interface
  • Mute function
  • Zero-crossing detection
  • Single supply operation
  • Small package size

Benefits:

  • Precise and independent volume control for each channel
  • High-quality audio performance with wide dynamic range and low distortion
  • Easy control and configuration via I2C
  • Elimination of unwanted noise during volume changes
  • Simplified system design with integrated functions
  • Space-saving design

Additional Details:

The NJU3754V provides precise and independent volume control for each of its four channels. It offers a wide dynamic range and low distortion, ensuring high-quality audio performance. The I2C control interface allows for easy configuration of the volume levels and other parameters. The mute function allows for quick and silent muting of the audio signal. The zero-crossing detection feature eliminates unwanted noise during volume changes. The device operates from a single supply voltage and is available in a small package size. The NJU3754V is an ideal choice for audio applications requiring precise volume control and high-quality audio performance.

The NJU3754V is designed for easy integration into existing audio systems. The I2C control interface allows for precise control over the volume levels and other parameters. The mute function provides a convenient way to silence the audio signal. The zero-crossing detection feature ensures that volume changes are smooth and silent. The device operates from a single supply voltage and is available in a small package size. The NJU3754V is a reliable and versatile electronic volume IC that provides excellent performance in a wide range of audio applications.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,948 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess