EN
  • EN
  • DE

NJM4565M-1Y

Part No NJM4565M-1Y
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832608-NJM4565M-1Y
Ultra Librarian 3D Model Ultra Librarian NJM4565M-1Y CAD Model

Description

The NJM4565M-1Y is a high-performance dual operational amplifier manufactured by New Japan Radio. It's designed for various audio and general-purpose applications requiring low noise and high gain.

Applications

  • Audio amplifiers
  • Headphone amplifiers
  • Active filters
  • Line drivers
  • Instrumentation amplifiers
  • Voltage regulators
  • Signal conditioners
  • Professional audio equipment

Features

  • Dual Operational Amplifier: Contains two op-amps in a single package.
  • Low Noise: Designed for low-noise applications, ensuring minimal signal degradation.
  • High Gain: Provides high open-loop gain for sensitive signal amplification.
  • Wide Bandwidth: Offers a wide bandwidth suitable for audio frequencies.
  • Low Distortion: Minimizes harmonic distortion for clear signal reproduction.
  • High Slew Rate: High slew rate performance.
  • Input Offset Voltage: Low input offset voltage for accurate signal processing.
  • Operating Voltage: Specified supply voltage range.
  • Package: Surface-mount package (M-1Y designates the specific package and tape/reel configuration).

Benefits

  • Superior Audio Performance: Low noise and distortion result in high-fidelity audio amplification.
  • Versatile Use: Suitable for a wide range of audio and instrumentation applications.
  • Compact Design: Dual op-amp configuration saves board space.
  • Reliable Operation: Designed for stable and reliable performance in various environments.
  • Simplified Design: Industry-standard pinout facilitates easy integration into existing circuits.

Additional Details

The NJM4565M-1Y is a popular choice for audio applications due to its excellent noise performance. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the operating temperature range, supply voltage limits, and recommended external components for optimal performance. The 'M-1Y' suffix refers to the specific package type and the packaging method (likely tape and reel) for automated assembly. The device's low noise characteristics make it particularly well-suited for preamplifier stages and other sensitive audio circuits.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess