EN
  • EN
  • DE

NJM2904CV-TE2

Part No NJM2904CV-TE2
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832587-NJM2904CV-TE2
Ultra Librarian 3D Model Ultra Librarian NJM2904CV-TE2 CAD Model

Description

The NJM2904CV-TE2 is a dual operational amplifier manufactured by New Japan Radio (NJR). It is designed for general-purpose use, providing reliable performance across a wide range of applications. This amplifier features low power consumption and is suitable for both single and dual supply operation.

Applications:

  • General-purpose amplification: Amplifying signals in audio equipment, industrial control systems, and measurement instruments.
  • Active filters: Used in active filter circuits for signal conditioning and noise reduction.
  • Voltage comparators: Employed in comparator circuits for voltage level detection.
  • Oscillators: Integrated into oscillator circuits for generating periodic signals.
  • Sensor signal conditioning: Amplifies and conditions signals from various sensors, such as temperature, pressure, and light sensors.

Features:

  • Dual operational amplifier: Contains two independent operational amplifiers in a single package.
  • Single or dual supply operation: Can operate with a single positive supply or dual positive and negative supplies.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • High open-loop gain: Provides high gain for accurate signal amplification.
  • Short-circuit protection: Protects the amplifier from damage due to output short circuits.
  • Internal frequency compensation: Ensures stable operation without external compensation components.

Benefits:

  • Space-saving design: The dual configuration reduces component count and saves board space.
  • Versatile: Suitable for a broad range of applications due to its flexible operating characteristics.
  • Energy-efficient: Low power consumption makes it ideal for portable devices.
  • Stable performance: Reliable operation across a variety of conditions ensures consistent performance.
  • Simplified design: Internal frequency compensation simplifies circuit design.

Additional Details:

The NJM2904CV-TE2 typically comes in a surface-mount package. It is designed to operate over an industrial temperature range. Important electrical parameters include input offset voltage, input bias current, and slew rate. Refer to the manufacturer's datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess