EN
  • EN
  • DE

NJM2903MTE2LF

Part No NJM2903MTE2LF
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976575-NJM2903MTE2LF
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2903MTE2LF CAD Model

Description

The NJM2903MTE2LF is a dual differential comparator manufactured by New Japan Radio (NJR). This comparator is designed for applications requiring precise voltage comparison, such as window comparators, zero-crossing detectors, and voltage level detection circuits. The NJM2903 is a commonly used part due to its reliability and versatility.

Applications:

  • Voltage Level Detection: Used to detect when a voltage level crosses a specific threshold.
  • Zero-Crossing Detectors: Employed to detect when an AC signal crosses the zero-voltage point.
  • Window Comparators: Utilized to determine if a voltage is within a specified range (window).
  • Oscillators: Used in oscillator circuits for generating periodic signals.
  • Relay Drivers: Applied to drive relays based on voltage comparison results.

Features:

  • Dual Comparator: Contains two independent comparators in a single package.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Low Input Bias Current: Minimizes input bias current for accurate voltage comparison.
  • Open Collector Output: Features an open collector output, allowing for flexible interfacing with different logic levels.
  • Low Input Offset Voltage: Ensures accurate voltage comparison with minimal offset error.

Benefits:

  • Precise Voltage Comparison: Enables accurate detection of voltage levels and zero-crossing points.
  • Versatile Application: Suitable for a wide range of voltage comparison applications.
  • Easy to Use: Simplifies circuit design and implementation.
  • Cost-Effective: Provides a cost-effective solution for dual-channel voltage comparison needs.
  • Reliable Performance: Ensures stable and consistent operation.

Additional Details:

The NJM2903MTE2LF has specific characteristics such as response time, input voltage range, and output current capability. The open-collector output requires a pull-up resistor to define the high-level output voltage. Detailed specifications are available in the NJR datasheet. The package type is usually a small outline integrated circuit (SOIC) or similar, indicated by the 'MTE' portion of the part number. Proper power supply bypassing with decoupling capacitors is recommended. The 'LF' suffix usually indicates that the part is lead-free.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Fairchild/ON Semiconductor
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess