EN
  • EN
  • DE

NJM2903M-TE1-#ZZZB

Part No NJM2903M-TE1-#ZZZB
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case DMP8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 711534-NJM2903M-TE1-#ZZZB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NJM2903M-TE1-#ZZZB CAD Model

Description

The NJM2903M-TE1-#ZZZB is a dual differential comparator manufactured by New Japan Radio (NJR). This device consists of two independent voltage comparators in a single package. It is designed for a wide range of applications where comparing two voltages is required. The device features low input bias current and high gain, making it suitable for precision voltage detection and level sensing.

Applications:

  • Voltage Detection: Detecting specific voltage levels in electronic circuits.
  • Level Sensing: Sensing the level of a signal relative to a reference voltage.
  • Zero-Crossing Detection: Detecting when a signal crosses zero volts.
  • Oscillators: Building relaxation oscillators and other types of oscillators.
  • Window Comparators: Detecting when a voltage is within a specified range.
  • Alarm Circuits: Used in alarm systems to trigger an alert when a voltage exceeds a threshold.

Features:

  • Dual Comparator: Contains two independent voltage comparators in a single package.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Low Input Bias Current: Minimizes input loading effects.
  • High Gain: Provides high voltage gain for accurate voltage detection.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Open-Collector Output: The open-collector output allows for flexible connection to various logic levels.
  • Small Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Versatile Application: Suitable for a wide range of voltage comparison applications.
  • Simplified Design: Single supply operation simplifies the design process.
  • Accurate Voltage Detection: High gain and low input bias current ensure accurate voltage detection.
  • Flexible Connection: Open-collector output allows for flexible connection to various logic levels.
  • Space Savings: Small package size allows for integration into space-constrained applications.

Additional Details:

The NJM2903M-TE1-#ZZZB features an open-collector output, which requires an external pull-up resistor. The value of the pull-up resistor should be chosen based on the logic level and load requirements of the downstream circuitry. The comparator's response time is an important parameter to consider, especially in high-speed applications. The datasheet specifies the typical response time. The input offset voltage is another important parameter to consider, as it can affect the accuracy of the voltage comparison. The datasheet specifies the typical input offset voltage. The device operates over a wide temperature range, making it suitable for various applications. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure proper operation. The "TE1" suffix often refers to the specific tape and reel packaging for automated assembly. The "#ZZZB" is likely a production code.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2564 $58.9720
550+ $0.2102 $115.6100
855+ $0.2033 $173.8215
1,170+ $0.1975 $231.0750
1,520+ $0.1906 $289.7120
2,030+ $0.1709 $346.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess