EN
  • EN
  • DE

NJM2902VG-TE1

Part No NJM2902VG-TE1
Manufacturer New Japan Radio
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
RoHS State Request Verification
Win Source Part Number 711533-NJM2902VG-TE1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2902VG-TE1 CAD Model

Description

The NJM2902VG-TE1 is a quad operational amplifier from New Japan Radio (NJR). This device contains four independent high-gain frequency-compensated operational amplifiers designed to operate from a single power supply over a wide voltage range. These op-amps are commonly used in a variety of analog signal processing applications.

Applications

  • Amplifiers: Used as inverting, non-inverting, or differential amplifiers.
  • Active Filters: Implemented in low-pass, high-pass, band-pass, and band-stop filter circuits.
  • Comparators: Used to compare two voltages and provide a digital output.
  • Signal Conditioning: Conditions analog signals for data acquisition and processing.
  • Instrumentation Amplifiers: Provides high common-mode rejection and high gain for precision measurements.
  • Audio Amplification: Used in audio preamplifiers and active filters.

Features

  • Quad Operational Amplifiers: Contains four independent op-amps in a single package.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Low Input Bias Current: Minimizes errors due to input bias current.
  • Low Input Offset Voltage: Minimizes errors due to input offset voltage.
  • High Open-Loop Gain: Provides high amplification for small signals.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stability.
  • RoHS Compliant: Adheres to environmental regulations.

Benefits

  • Space Saving: Four op-amps in a single package reduce board space.
  • Simplified Design: Internal frequency compensation simplifies circuit design.
  • Versatile: Suitable for a wide range of analog signal processing applications.
  • High Performance: Low input bias current and low input offset voltage provide high accuracy.
  • Cost-Effective: Provides a cost-effective solution for multiple op-amp applications.

Technical Specifications (Typical Values):

  • Supply Voltage: 3V to 36V (Single Supply)
  • Input Offset Voltage: 2 mV
  • Input Bias Current: 20 nA
  • Open-Loop Gain: 100 dB
  • Operating Temperature: -40°C to +85°C
  • Package: SSOP-14

The NJM2902VG-TE1 is a versatile and cost-effective quad operational amplifier suitable for a wide range of analog signal processing applications. Its single supply operation, low input bias current, and low input offset voltage make it an excellent choice for precision amplification and filtering. Designers should consult the New Japan Radio datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess