EN
  • EN
  • DE

SG-636PCW-100.00000MHZ

Part No SG-636PCW-100.00000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189336-SG-636PCW-100.00000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-636PCW-100.00000MHZ CAD Model

Description

The SG-636PCW-100.00000MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's a precision timing device used in a variety of electronic applications. This oscillator is known for its stability and reliability, making it suitable for demanding environments.

Applications

  • Real-time clocks (RTC)
  • Microcontroller clock sources
  • Communication equipment (e.g., Ethernet, USB)
  • Audio/Video equipment
  • Industrial control systems

Features

  • Frequency: 100.00000 MHz
  • Package: Typically a compact SMD (Surface Mount Device) package for easy PCB mounting
  • Operating Temperature Range: Specified for industrial or extended commercial temperature ranges, ensuring reliable operation in diverse environments.
  • Supply Voltage: Designed to operate with standard supply voltages, such as 3.3V or 5V.
  • Frequency Stability: High frequency stability over the operating temperature range, crucial for maintaining timing accuracy.
  • Low Jitter: Low phase jitter characteristics, important for applications requiring clean clock signals.
  • Output Waveform: CMOS output for compatibility with digital logic circuits.
  • Low Power Consumption: Optimized for low power consumption, suitable for battery-powered or energy-sensitive applications.

Benefits

  • Precise Timing: Provides a highly accurate and stable clock signal for reliable system operation.
  • Compact Size: Small footprint allows for integration into space-constrained designs.
  • Robust Performance: Operates reliably over a wide temperature range, ensuring consistent performance in harsh environments.
  • Easy Integration: Compatible with standard digital logic circuits, simplifying the design process.
  • Reduced System Cost: Integrated design minimizes the need for external components, reducing overall system cost.
  • Improved System Reliability: High stability and low jitter contribute to improved system reliability and reduced errors.

Additional Details

The SG-636PCW series offers various frequency options, allowing designers to select the optimal clock frequency for their specific application. The device is typically available in a ceramic package, providing excellent environmental protection and long-term stability. Detailed specifications, including frequency tolerance, aging characteristics, and output load capacitance, can be found in the manufacturer's datasheet. The SMD package facilitates automated assembly, reducing manufacturing costs and improving production efficiency. Careful consideration of the datasheet specifications is essential for ensuring proper circuit design and optimal performance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess