EN
  • EN
  • DE

NJM2902MZA(TE1)

Part No NJM2902MZA(TE1)
Manufacturer New Japan Radio
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1105+
Reference case SOP
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 755356-NJM2902MZA(TE1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2902MZA(TE1) CAD Model

Description

The NJM2902MZA(TE1) is a quad operational amplifier from New Japan Radio (NJR). It's designed for a wide range of applications requiring stable and reliable amplification. This amplifier is known for its low noise, high gain, and excellent stability, making it suitable for various signal conditioning and amplification tasks.

Applications

  • Audio Amplifiers: Used in preamplifiers, mixers, and audio processing circuits.
  • Active Filters: Employed in creating low-pass, high-pass, band-pass, and notch filters.
  • Instrumentation Amplifiers: Utilized in measurement systems requiring high precision and accuracy.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide high input impedance.
  • Voltage Comparators: Implemented in comparator circuits for threshold detection and signal comparison.
  • Signal Conditioners: Used to amplify and filter sensor signals in data acquisition systems.
  • Power Supplies: Employed in voltage regulation and current sensing circuits.

Features

  • Quad Operational Amplifier: Contains four independent operational amplifiers in a single package.
  • Low Noise: Minimizes unwanted noise in amplified signals.
  • High Gain: Provides substantial amplification for weak signals.
  • Wide Supply Voltage Range: Operates over a broad voltage range, typically from ±2V to ±18V.
  • Short-Circuit Protection: Protects the amplifier from damage due to output shorts.
  • Input Offset Voltage: Low input offset voltage ensures accurate amplification.
  • Low Input Bias Current: Minimizes input loading effects.

Benefits

  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Improved Signal Quality: Low noise and high gain ensure high-quality signal amplification.
  • Cost-Effective: Quad configuration reduces component count and board space.
  • Reliable Performance: Designed for stable and consistent operation.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Enhanced Accuracy: Low input offset voltage provides precise amplification.

Additional Details

The NJM2902MZA(TE1) comes in a space-saving package, making it ideal for compact designs. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for various environmental conditions. The amplifier is designed to provide excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring stable performance even with variations in input or supply voltage. The output voltage swing is nearly rail-to-rail, maximizing the dynamic range of the amplified signal. This operational amplifier is a reliable and high-performance solution for demanding applications.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess