EN
  • EN
  • DE

NJM2884U1-02-TE1

Part No NJM2884U1-02-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166468-NJM2884U1-02-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2884U1-02-TE1 CAD Model

Description

The NJM2884U1-02-TE1 is a low dropout (LDO) voltage regulator manufactured by New Japan Radio (NJR). It's designed to provide a stable and regulated output voltage with low quiescent current, making it ideal for battery-powered and energy-sensitive applications.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication devices
  • Microcontroller power supplies
  • Sensor circuits

Features:

  • Output Voltage: 2.0V
  • Low Dropout Voltage: Typical 0.12V at 150mA
  • Output Current: Up to 150mA
  • Low Quiescent Current: 55μA (typical)
  • Input Voltage Range: 2.5V to 10V
  • Overcurrent Protection
  • Overtemperature Protection
  • Package: SOT-23-5

Benefits:

  • Stable and regulated output voltage
  • Low dropout voltage for extended battery life
  • Low quiescent current for reduced power consumption
  • Overcurrent and overtemperature protection for enhanced reliability
  • Small package size for space-constrained applications

Additional Details:

The NJM2884U1-02-TE1 provides a regulated 2.0V output voltage with high accuracy. Its low dropout voltage ensures that the regulator can maintain regulation even when the input voltage is close to the output voltage, maximizing battery life in portable applications. The low quiescent current minimizes power consumption when the regulator is in standby mode. The device includes overcurrent and overtemperature protection to prevent damage from overload or overheating conditions. It is packaged in a small SOT-23-5 package, making it suitable for space-constrained applications. The regulator requires minimal external components, simplifying circuit design and reducing board space. The TE1 suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.3269
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.3927
Ricoh
Need more? Email Us
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Richtek USA Inc.
Synchronous Buck Dr.MOS Power Stage
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess