EN
  • EN
  • DE

NJM2872BF32-TE1

Part No NJM2872BF32-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1082228-NJM2872BF32-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2872BF32-TE1 CAD Model

Description

The NJM2872BF32-TE1 is a low dropout (LDO) regulator manufactured by New Japan Radio (NJR). This LDO is designed to provide a stable, regulated output voltage, even when the input voltage is close to the output voltage. It is commonly used in various applications, especially those that require efficient power management and a small form factor.

Applications

  • Battery-Powered Devices: Provides stable voltage regulation for prolonged battery life in portable devices.
  • Portable Electronics: Used extensively in smartphones, tablets, and other handheld electronics.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable devices.
  • Power Management Systems: Integrated into power management circuits to provide precise voltage control.
  • Consumer Electronics: Utilized in devices like digital cameras, audio players, and other consumer products.

Features

  • Low Dropout Voltage: Operates efficiently with a minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator to prevent overheating and damage.
  • Small Package Size: Available in compact packages, making it suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when idle, extending battery life.
  • Fixed Output Voltage: Offers a pre-set output voltage for simplified design.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery runtime.
  • Reliable Performance: Accurate and stable output voltage ensures reliable operation of connected devices.
  • Enhanced Protection: Overcurrent and thermal shutdown features prevent damage and improve reliability.
  • Simplified Design: Compact size and fixed output voltage simplify circuit design and reduce board space.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Additional Details

The NJM2872BF32-TE1 typically operates with an input voltage range of 2.5V to 6.0V, and it delivers a fixed output voltage, usually around 3.2V (indicated by '32' in the part number), but verifying the datasheet is critical. The dropout voltage is generally low, allowing it to function when the input voltage is only slightly above the output voltage. It includes built-in protection mechanisms against short circuits and over-temperature. The operating temperature range is usually between -40°C to +85°C. The component is commonly available in a SOT-23 or similar surface-mount package. Always consult the official datasheet for precise specifications.

You May Also Be Interested in

Intel
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess