EN
  • EN
  • DE

NJM2872BF48-TE1

Part No NJM2872BF48-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Description Ldo Vreg 4.8V 0.1A SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082229-NJM2872BF48-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2872BF48-TE1 CAD Model

Description

The NJM2872BF48-TE1 is a low dropout (LDO) regulator produced by New Japan Radio (NJR). It is designed to provide a stable and regulated output voltage even when the input voltage is close to the output. This LDO is commonly used in battery-powered devices and applications that require high efficiency and a small footprint.

Applications

  • Battery-Powered Devices: Provides efficient voltage regulation to maximize battery life.
  • Portable Electronics: Commonly used in smartphones, tablets, and portable media players.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable devices.
  • Power Management Systems: Integrated into power management circuits to provide precise voltage control.
  • Consumer Electronics: Utilized in various consumer products like digital cameras and audio players.

Features

  • Low Dropout Voltage: Ensures efficient operation even with minimal input-output voltage difference.
  • High Output Voltage Accuracy: Delivers a precise and consistent output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the regulator to prevent overheating and damage.
  • Compact Package: Available in small packages, making it ideal for space-constrained designs.
  • Low Quiescent Current: Minimizes power consumption when idle, extending battery life.
  • Fixed Output Voltage: Provides a pre-set output voltage for simplified design.

Benefits

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery runtime.
  • Reliable Performance: Accurate and stable output voltage ensures reliable operation of connected components.
  • Enhanced Protection: Overcurrent and thermal shutdown features prevent damage and improve reliability.
  • Simplified Design: Compact package and fixed output voltage simplify circuit design.
  • Cost-Effective: Offers a reliable and efficient voltage regulation solution at a competitive price.

Additional Details

The NJM2872BF48-TE1 typically operates with an input voltage range of 2.5V to 6.0V, and it delivers a fixed output voltage, likely around 4.8V based on the '48' in the part number (the specific output voltage must be verified using the datasheet). The dropout voltage is typically very low, enabling operation even when the input is only slightly higher than the desired output. Integrated protections include short-circuit and over-temperature prevention. The typical operating temperature range extends from -40°C to +85°C. The component is usually housed in a small SOT-23 or similar surface-mount package. As a best practice, always consult the manufacturer’s datasheet for the precise specifications and application guidelines.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess