EN
  • EN
  • DE

NJM2720E-TE1

Part No NJM2720E-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173407-NJM2720E-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2720E-TE1 CAD Model

Description

The NJM2720E-TE1 is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). It is designed for a wide range of audio and general-purpose applications, offering low noise, low distortion, and high-speed performance.

Applications

  • Audio amplifiers.
  • Headphone amplifiers.
  • Active filters.
  • Instrumentation amplifiers.
  • Signal conditioning.

Features

  • Dual operational amplifier: Contains two op-amps in a single package.
  • Low noise: Minimizes unwanted noise in audio and instrumentation applications.
  • Low distortion: Provides accurate signal amplification with minimal distortion.
  • High slew rate: Enables fast signal response.
  • Wide bandwidth: Operates over a broad frequency range.
  • Low input bias current: Minimizes DC errors.
  • Single supply operation: Operates from a single power supply.

Benefits

  • High-quality audio: Low noise and low distortion provide high-fidelity audio amplification.
  • Accurate signal amplification: High gain and low input bias current ensure accurate signal amplification.
  • Versatile applications: Suitable for a wide range of audio and general-purpose applications.
  • Simplified design: Single supply operation simplifies circuit design.

Additional Details

The NJM2720E-TE1 dual operational amplifier is designed for high-performance audio and general-purpose applications. It features low noise, low distortion, and high-speed performance. Refer to the New Japan Radio datasheet for detailed specifications, including voltage ranges, gain, and noise characteristics.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
New Japan Radio
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess