EN
  • EN
  • DE

NJM2543V-TE1

Part No NJM2543V-TE1
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137409-NJM2543V-TE1
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2543V-TE1 CAD Model

Description

The NJM2543V-TE1 is a low voltage operation, 2-channel video amplifier with LPF (Low Pass Filter), manufactured by New Japan Radio (NJR). It's designed for video signal processing in portable devices and other applications where low power consumption and small size are critical.

Applications

  • Portable DVD players
  • Digital cameras and camcorders
  • Mobile phones with video output
  • Game consoles
  • Video signal processing circuits

Features

  • Low voltage operation: Operates from a low voltage supply, typically around 3V.
  • 2-channel video amplifier: Amplifies two video signals simultaneously.
  • Built-in LPF: Integrated Low Pass Filter for signal conditioning.
  • Small package: Available in a small package for space-constrained applications.
  • Low power consumption: Designed for low power consumption, extending battery life.

Benefits

  • Suitable for portable devices: Low voltage operation and small size make it ideal for portable applications.
  • Simplified video signal processing: Integrated LPF simplifies circuit design and reduces component count.
  • Extended battery life: Low power consumption prolongs battery life in portable devices.
  • Improved video quality: Amplifies and filters video signals for enhanced picture quality.
  • Cost-effective solution: Provides a cost-effective solution for video signal processing.

Additional Details

The NJM2543V-TE1 is a 2-channel video amplifier with a built-in Low Pass Filter (LPF). It is designed for low voltage operation, typically around 3V, making it suitable for portable devices and other applications where power consumption is critical. The amplifier amplifies two video signals simultaneously, and the integrated LPF helps to filter out unwanted noise and interference, improving the overall video quality. The device is available in a small package, making it suitable for space-constrained applications. The low power consumption extends battery life in portable devices, reducing the need for frequent battery changes. The NJM2543V-TE1 is commonly used in portable DVD players, digital cameras, mobile phones, and other video signal processing circuits.

This is a good option for video amplification where size and power are key constraints.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
PLX
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess