EN
  • EN
  • DE

NJM2369MZ-TE1

Part No NJM2369MZ-TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832536-NJM2369MZ-TE1
Ultra Librarian 3D Model Ultra Librarian NJM2369MZ-TE1 CAD Model

Description

The NJM2369MZ-TE1 is a step-down switching regulator manufactured by New Japan Radio (NJR). This regulator is designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for a variety of power management applications. Its high efficiency and small size make it ideal for portable devices and other space-constrained applications.

Applications

  • Portable Devices
  • Battery-Powered Systems
  • Point-of-Load Regulation
  • Power Supplies for Microcontrollers
  • Distributed Power Systems

Features

  • High Efficiency: The NJM2369MZ-TE1 achieves high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Internal Switching MOSFET: Integrated switching MOSFET simplifies the design and reduces external component count.
  • Current Limit Protection: Built-in current limit protection prevents damage from overcurrent conditions.
  • Thermal Shutdown Protection: Thermal shutdown protection safeguards the regulator from overheating.
  • Small Package: Available in a compact package for space-saving PCB designs.

Benefits

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower power loss reduces heat generation, improving system reliability.
  • Versatile Application: Suitable for a wide range of applications due to its adjustable output voltage and wide input voltage range.
  • Simplified Design: Integrated MOSFET and protection features simplify circuit design and reduce component count.
  • Reliable Operation: Overcurrent and thermal shutdown protection ensure reliable operation under various conditions.

Additional Details

The NJM2369MZ-TE1 typically comes in a surface-mount package. The switching frequency is optimized to balance efficiency and component size. The 'TE1' suffix indicates specific tape and reel packaging. It's essential to consult the datasheet for detailed electrical specifications, application notes, and recommended external components, such as inductors and capacitors. Proper layout techniques are crucial for minimizing EMI and ensuring stable operation. Consider using low ESR capacitors for input and output filtering to reduce ripple and noise. The feedback resistor network allows for precise output voltage adjustment.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4079 $63.3555
100+ $1.1550 $115.5000
155+ $1.1192 $173.4760
215+ $1.0834 $232.9310
280+ $1.0476 $293.3280
370+ $0.9390 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 645 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess