EN
  • EN
  • DE

SUPERMICRO RSC-R2UT-3E8R - Supermicro 2U Riser Card PCI-E x 16

Part No SUPERMICRO RSC-R2UT-3E8R - Supermicro 2U Riser Card PCI-E x 16
Manufacturer Supermicro
Catalog Spare Parts
Description Supermicro RSC-R2UT-3E8R. Host interface: PCIe, Output interface: PCIe. Form factor: 2U, Slot type: PCI-E, I/O ports: 3 x PCI-E x8Riser Card Twin 2U RHS Passive PCI-E x16 to 3 x PCI-E x8.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1435944-SUPERMICRO RSC-R2UT-3E8R - Supermicro 2U Riser Card PCI-E x 16
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO RSC-R2UT-3E8R - Supermicro 2U Riser Card PCI-E x 16 CAD Model

Description

The SUPERMICRO RSC-R2UT-3E8R is a versatile 2U Riser Card designed to accommodate PCI-E x16 expansion, enabling the integration of additional high-performance PCIe cards in Supermicro 2U server systems. This expansion capability is pivotal for applications requiring enhanced graphics, storage, or networking functionalities. The riser card's unique design allows for efficient use of space within the server chassis, supporting the addition of expansion cards without compromising on system cooling and stability. It is constructed to meet the high-quality standards expected in professional server environments, ensuring reliable operation and high-speed connectivity. The RSC-R2UT-3E8R is an essential component for businesses seeking to augment their server capabilities, offering a robust solution for scalability and performance upgrades in data centers and enterprise IT infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
LCD module kit for BX900
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJ:CA07781-D020 - DX60 S3 DIMM 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124842 - Bezel CF5
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3857-R5 - Removable Disk USB Drive Tandberg RDX-35B 160 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
DX S3/S4/S5 3.5inch caddy
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R2 - DAT160 DDS-6 USB Streamer (Rev. 2) (Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess