EN
  • EN
  • DE

NJM2119MZ(TE2)

Part No NJM2119MZ(TE2)
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832531-NJM2119MZ(TE2)
Ultra Librarian 3D Model Ultra Librarian NJM2119MZ(TE2) CAD Model

Description

The NJM2119MZ(TE2) is a low-noise operational amplifier manufactured by New Japan Radio (NJR). This op-amp is designed for applications requiring very low noise and high gain, such as audio preamplifiers and instrumentation amplifiers.

Applications

  • Audio preamplifiers
  • Microphone amplifiers
  • Instrumentation amplifiers
  • Low-level signal amplification
  • Active filters

Features

  • Ultra-Low Noise: Provides exceptional signal clarity.
  • High Gain: Offers substantial amplification capabilities.
  • Wide Bandwidth: Suitable for a wide range of signal frequencies.
  • Low Distortion: Ensures accurate signal reproduction.
  • Stable Operation: Designed for reliable performance.

Benefits

  • Improved Audio Fidelity: Ultra-low noise ensures high-quality audio amplification.
  • Enhanced Signal Detection: High gain allows for amplifying weak signals.
  • Versatile Applications: Suitable for various low-noise applications.
  • Accurate Signal Reproduction: Low distortion ensures accurate signal processing.
  • Reliable Performance: Stable operation ensures consistent results.

Additional Details

The NJM2119MZ(TE2) requires dual power supplies, typically positive and negative voltages. Proper power supply decoupling is essential to minimize noise and ensure stable operation. The op-amp's performance characteristics, such as input noise voltage, input bias current, and open-loop gain, are specified in the datasheet, and designers should verify that these parameters meet their application requirements.

Careful attention should be paid to circuit layout and component selection to minimize external noise sources. The NJM2119MZ(TE2) is available in a surface-mount package, facilitating efficient assembly and integration into modern electronic devices. This op-amp provides a high-performance solution for demanding low-noise applications.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess