The FAR-F6KA-1G9000-D4DS is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. This filter is designed to selectively pass signals within a specific frequency range while attenuating unwanted signals outside that range. It is commonly used in wireless communication systems to improve signal quality and reduce interference. Specifically, this part filters at 1.9 GHz.
Applications:
- Cellular Communication Systems (e.g., GSM, UMTS, LTE)
- Wireless Local Area Networks (WLAN)
- Global Positioning System (GPS) Receivers
- Radio Frequency Identification (RFID) Systems
- Wireless Remote Control Systems
Features:
- High Selectivity: Provides sharp cutoff characteristics for precise signal filtering.
- Low Insertion Loss: Minimizes signal attenuation within the passband.
- Small Size: Compact design for integration into space-constrained devices.
- Surface Mount Technology (SMT): Facilitates automated assembly on printed circuit boards.
- Stable Performance: Offers consistent performance over a wide range of operating temperatures.
Benefits:
- Improved Signal Quality: Reduces unwanted noise and interference, enhancing signal clarity.
- Increased Communication Range: Enables reliable communication over longer distances.
- Enhanced System Performance: Optimizes overall system performance by filtering out spurious signals.
- Reduced Size and Weight: Compact design allows for smaller and lighter electronic devices.
- Cost-Effective Solution: Provides a cost-effective solution for signal filtering applications.
Additional Details:
The Taiyo Yuden FAR-F6KA-1G9000-D4DS SAW filter is characterized by its center frequency, bandwidth, insertion loss, and attenuation characteristics. These parameters are crucial for selecting the appropriate filter for a given application. The filter is typically fabricated using piezoelectric materials, which convert electrical signals into mechanical waves and vice versa. The surface acoustic wave propagates along the surface of the material, allowing for precise control of the filter's frequency response. Proper impedance matching is essential for optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application notes.