EN
  • EN
  • DE

NJM1303V

Part No NJM1303V
Manufacturer New Japan Radio
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176897-NJM1303V
Categories Custom Parts
Manufacturer New Japan Radio
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM1303V CAD Model

Description

The NJM1303V is a dual operational amplifier from New Japan Radio (NJR). It's designed for a wide range of audio and general-purpose applications, featuring low noise and high gain. This amplifier is commonly used in audio preamplifiers, active filters, and signal conditioning circuits where a reliable and cost-effective solution is required.

Applications:

  • Audio Preamplifiers: Amplifying low-level audio signals from microphones or other audio sources.
  • Active Filters: Implementing various filter types, such as low-pass, high-pass, band-pass, and notch filters.
  • Signal Conditioning: Modifying signals to meet the requirements of a data acquisition system.
  • Audio Mixers: Combining multiple audio signals into a single output.
  • Voltage Followers: Buffering signals and isolating circuits.
  • Instrumentation Amplifiers: Precision amplification of differential signals.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Noise: Provides clear audio reproduction with minimal background noise.
  • High Gain: Amplifies signals effectively.
  • Wide Operating Voltage Range: Operates from a wide range of supply voltages, offering design flexibility.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Internal Phase Compensation: Ensures stable operation without the need for external compensation components.

Benefits:

  • Improved Audio Quality: Low noise and high gain contribute to a cleaner and more detailed audio signal.
  • Design Flexibility: Wide operating voltage range and internal compensation simplify circuit design.
  • Cost-Effective: Provides two amplifiers in a single package, reducing component count and cost.
  • Reliable Performance: Short circuit protection ensures reliable operation in a variety of applications.
  • Versatile: Suitable for a wide range of audio and general-purpose applications.

Additional Details:

The NJM1303V is typically available in through-hole (DIP) and surface-mount (SOP) packages. Key specifications include a typical input offset voltage of a few millivolts, a high open-loop gain (typically in the thousands), and a slew rate suitable for audio frequencies. The amplifier's low input bias current and input offset current minimize errors in precision applications. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application recommendations.

You May Also Be Interested in

QSI
Need more? Email Us
Diodes Incorporated
3.3V Hot Insertion 8-Bit 2-Port Nano Switch
Lowest to $1.1573
NXP / Nexperia
44.7 A 20 V 0.016 Ohm N-channel Si Power Mosfet
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Need more? Email Us
Omega Engineering
Pressure Xdcr, 10 PSI, Diff, Current;
Need more? Email Us
ICT
Lowest to $9.7932
QT Brightek (QTB)
SMD 4PIN DC INPUT PHOTOTRANSISTO / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Ricoh
Need more? Email Us
Renesas Electronics America
RD11SL-T1-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.0335

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 508 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess