EN
  • EN
  • DE

NJG1103F1

Part No NJG1103F1
Manufacturer New Japan Radio
Catalog Misc Products
Description 1.5/1.9GHz LOW NOISE AMPLIFIER GaAs MMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832515-NJG1103F1
Ultra Librarian 3D Model Ultra Librarian NJG1103F1 CAD Model

Description

The NJG1103F1, manufactured by New Japan Radio (NJR), is a GaAs SPDT (Single Pole Double Throw) switch designed for high-frequency applications. This switch offers excellent isolation and low insertion loss, making it suitable for various wireless communication systems.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth
  • Cellular phones
  • Cordless phones
  • ISM band applications

Features

  • Low insertion loss
  • High isolation
  • Single positive control voltage
  • Small package size
  • High-frequency operation
  • GaAs technology

Benefits

  • Improved signal quality in wireless communication systems due to low insertion loss.
  • Reduced signal leakage with high isolation.
  • Simplified circuit design with single positive control voltage.
  • Space-saving design due to its small package.
  • Suitability for high-frequency applications.
  • Enhanced reliability and performance due to GaAs technology.

Additional Details

The NJG1103F1 is a surface-mount device (SMD) and operates with a single positive control voltage, simplifying the biasing requirements. The GaAs (Gallium Arsenide) technology provides superior performance at high frequencies compared to silicon-based switches. It comes in a compact package, ideal for space-constrained applications. It is used to switch signals between different paths, such as antenna diversity or transmit/receive switching. The device requires careful impedance matching to maintain its performance characteristics. Typical operating frequency ranges vary based on the specific implementation, but the device is generally used in the GHz range. The switch's specifications are meticulously documented in the datasheet, providing electrical characteristics, pin configurations, and application guidelines.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess