EN
  • EN
  • DE

JRC4580

Part No JRC4580
Manufacturer New Japan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066405-JRC4580
Categories OEM Parts(J-L)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JRC4580 CAD Model

Description

The JRC4580 is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR), widely recognized for its low noise and high gain-bandwidth product. This op-amp is designed for high-performance audio applications and general-purpose amplification where signal integrity is crucial. Its characteristics make it a popular choice for audio preamplifiers, active filters, and other sensitive circuits.

Applications

  • Audio Preamplifiers: Used to amplify weak audio signals with minimal added noise, ensuring clarity and fidelity.
  • Active Filters: Employed in filter circuits for audio equalization, noise reduction, and signal shaping.
  • Equalizers: Integrated into graphic and parametric equalizers for precise audio control.
  • Line Drivers: Used to drive audio signals over long distances without significant signal loss or distortion.
  • Headphone Amplifiers: Applied in headphone amplifier circuits to provide clean and powerful audio output.

Features

  • Low Noise: Minimizes unwanted noise in audio and instrumentation applications, ensuring clear signal reproduction.
  • High Gain-Bandwidth Product: Provides excellent frequency response and gain stability.
  • Dual Operational Amplifier: Contains two independent op-amps in a single package, reducing board space and simplifying circuit design.
  • Wide Operating Voltage Range: Accommodates a broad range of supply voltages, enhancing design flexibility.
  • High Input Impedance: Minimizes loading effects on input signals.
  • Short-Circuit Protection: Protects the device from damage due to output short circuits.

Benefits

  • Superior Audio Quality: Low noise and high gain-bandwidth ensure clean and accurate audio reproduction.
  • Simplified Circuit Design: Dual op-amp configuration reduces component count and simplifies board layout.
  • Versatile Application: Suitable for a wide range of audio and general-purpose amplification tasks.
  • Stable Performance: Designed for reliable operation over a wide range of conditions.
  • Protection Against Damage: Short-circuit protection enhances the robustness and longevity of the device.

Additional Details

The JRC4580 typically operates with a supply voltage range of ±4V to ±18V. Key specifications include a typical input offset voltage, low input bias current, and a high open-loop gain. The device is commonly available in DIP-8 and SOIC-8 packages. Datasheets provide comprehensive details on electrical characteristics, temperature ratings, and application circuits. NJR's op-amps are known for their quality and are often found in professional audio equipment and high-end consumer electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Murata Electronics North America
Lowest to $0.1305
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
ON Semiconductor
Lowest to $0.1379

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess