EN
  • EN
  • DE

JRC2060D

Part No JRC2060D
Manufacturer New Japan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018894-JRC2060D
Categories OEM Parts(J-L)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JRC2060D CAD Model

Description

The JRC2060D is a low-noise operational amplifier (op-amp) manufactured by New Japan Radio (NJR). It is designed for high-performance audio and instrumentation applications where low noise and high gain are essential.

Applications

  • Microphone preamplifiers
  • Audio mixing consoles
  • High-end audio amplifiers
  • Instrumentation amplifiers
  • Active filters
  • Precision voltage amplifiers
  • Sensor signal conditioning

Features

  • Low noise: Typically features a very low input noise voltage.
  • High gain: Offers a high open-loop voltage gain.
  • Wide bandwidth: Provides a wide bandwidth for accurate signal amplification.
  • Low distortion: Minimizes harmonic distortion in audio applications.
  • High slew rate: Ensures fast signal response.
  • Dual operational amplifier: Contains two op-amps in a single package.
  • Wide operating voltage range: Operates over a wide range of supply voltages.

Benefits

  • Improved audio quality: Low noise and low distortion contribute to high-fidelity audio reproduction.
  • Enhanced signal sensitivity: High gain allows for amplification of weak signals.
  • Accurate signal processing: Wide bandwidth ensures accurate signal amplification and filtering.
  • Reduced signal errors: Low offset voltage minimizes DC errors in signal amplification.
  • Versatile application: Suitable for a wide range of audio and instrumentation applications.

Additional Details

The JRC2060D typically operates with dual power supplies (e.g., ±15V). It is commonly available in a DIP (Dual In-line Package) or a surface-mount package (e.g., SOP). The device's low noise characteristics make it particularly well-suited for applications where the input signal is very weak and susceptible to noise interference. Its high gain and wide bandwidth make it a versatile choice for a variety of analog signal processing applications. It has internal protection circuitry to prevent damage from overloads or short circuits. Its key specifications include input offset voltage, input bias current, and common-mode rejection ratio (CMRR). Proper bypassing of the power supply pins is important to ensure stable and low-noise operation.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $1.6320
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0222
KIWI
Lowest to $0.0839
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0382

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess