EN
  • EN
  • DE

LENOVO 00FL352 - 9.5mm Ultra-Slim SATA DVD-ROM

Part No LENOVO 00FL352 - 9.5mm Ultra-Slim SATA DVD-ROM
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description 9.5mm Ultra-Slim SATA DVD-ROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424310-LENOVO 00FL352 - 9.5mm Ultra-Slim SATA DVD-ROM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FL352 - 9.5mm Ultra-Slim SATA DVD-ROM CAD Model

Description

The LENOVO 00FL352 is an ultra-slim 9.5mm SATA DVD-ROM drive, offering a compact and efficient solution for reading DVD and CD media. This drive is designed to fit into slim server or workstation profiles, making it an ideal choice for systems with limited internal space. Despite its slim design, it delivers high-speed reading capabilities, ensuring quick access to data, video, and audio files stored on DVDs and CDs. The SATA interface provides reliable connectivity and fast data transfer speeds, enhancing the overall performance of the system it is installed in. It is a perfect addition for users who need to install software from DVD or CD media, access archival data, or simply enjoy multimedia content. The LENOVO 00FL352 DVD-ROM drive combines space-saving design with reliable performance, making it a valuable component for compact server and workstation configurations.

You May Also Be Interested in

Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess