EN
  • EN
  • DE

JRC2268D

Part No JRC2268D
Manufacturer New Japan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066390-JRC2268D
Categories OEM Parts(J-L)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JRC2268D CAD Model

Description

The JRC2268D is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). It is designed for high-performance audio and general-purpose applications. This op-amp features low noise, low distortion, and a wide bandwidth, making it suitable for a variety of circuit designs.

Applications

  • Audio amplifiers: Used in preamplifiers, headphone amplifiers, and power amplifiers for high-fidelity audio reproduction.
  • Active filters: Employed in audio filters, equalization circuits, and signal processing applications.
  • Instrumentation amplifiers: Utilized in precision measurement equipment for amplifying low-level signals.
  • Voltage followers: Used as buffers in signal conditioning circuits.
  • Oscillators: Incorporated into oscillator circuits for generating stable waveforms.

Features

  • Low noise: Minimizes unwanted noise in audio and instrumentation applications.
  • Low distortion: Ensures accurate signal reproduction with minimal harmonic distortion.
  • Wide bandwidth: Provides excellent frequency response for high-fidelity audio and signal processing.
  • High slew rate: Enables fast signal changes and accurate tracking.
  • Dual op-amp: Contains two independent op-amps in a single package, reducing board space and cost.
  • Wide operating voltage range: Operates over a broad voltage range, providing flexibility in circuit design.

Benefits

  • Improved audio quality: Low noise and distortion contribute to enhanced audio fidelity.
  • Accurate signal processing: High bandwidth and slew rate ensure precise signal handling.
  • Reduced component count: Dual op-amp configuration minimizes the number of components required.
  • Versatile application: Suitable for a wide range of audio and general-purpose applications.
  • Stable performance: Designed for stable operation over a wide range of conditions.

Additional Details

The JRC2268D typically operates with a supply voltage range of ±4.5V to ±18V. Key specifications include a typical input offset voltage of a few millivolts, a low input bias current, and a high open-loop gain. The device is commonly available in DIP-8 and SOIC-8 packages. Datasheets provide comprehensive details on electrical characteristics, temperature ratings, and application circuits. NJR's op-amps are known for their reliable performance and are often used in professional audio equipment.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0772
KIWI
Lowest to $0.0839
Samsung
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0382
KEC
Lowest to $0.0658
Chilisin
Lowest to $0.0517

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess