EN
  • EN
  • DE

NETAPP X65404 - Netapp SFP28 25GB SR Transceiver

Part No NETAPP X65404 - Netapp SFP28 25GB SR Transceiver
Manufacturer NetApp
Catalog Sfp
Description Netapp SFP28 25GB SR Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1434571-NETAPP X65404 - Netapp SFP28 25GB SR Transceiver
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X65404 - Netapp SFP28 25GB SR Transceiver CAD Model

Description

The NETAPP X65404 SFP28 25GB SR Transceiver is an essential hardware component designed for high-speed data transmission over optical fiber networks. Engineered for reliability and exceptional performance, this transceiver module is compatible with the SFP28 socket on NetApp equipment. Capable of supporting up to 25 Gigabits per second (Gbps), it provides a significant upgrade in speed and efficiency for data centers and enterprise networks. The 'SR' in its name stands for 'Short Range,' indicating its optimization for relatively short distances, typically up to 100 meters over multimode fiber. This is ideal for intra-building links or connecting equipment within the same data center. The module uses the 850nm wavelength for optical transmission, a standard for multi-mode fiber communications, ensuring compatibility with a wide range of existing network infrastructures. Its low power consumption and hot-swappable design allow for minimal downtime and easy maintenance, making it a cost-effective solution for expanding network capacity or upgrading current systems. The NetApp X65404 transceiver also includes digital diagnostics monitoring (DDM) functionalities, providing real-time access to device operating parameters such as temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage. This aids in proactive maintenance and troubleshooting, ensuring high availability and reliability of network services. Designed with NetApp's stringent quality and performance standards, this transceiver is a crucial component for data centers requiring high-bandwidth, low-latency connections for applications such as high-performance computing, cloud services, and data storage.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MELMMA1B00-B150D - QSFP+ TRANSCEIVER 850nm, 40G SR4 MPO
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLLP32-SW-OPT-1 - SFP+ Optical Module (32 GB)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L6 - SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MMS1C10-CM - QSFP28 100G 1310nm PSM4
Need more? Email Us
Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, SMF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess