EN
  • EN
  • DE

NETAPP X1847-R6 - new A2 Magnesuim TLA q/ B1 code (SB27A56871 -

Part No NETAPP X1847-R6 - new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Manufacturer NetApp
Catalog Battery
Description NetApp CR2032 Motherboard Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1433530-NETAPP X1847-R6 - new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP X1847-R6 - new A2 Magnesuim TLA q/ B1 code (SB27A56871 - CAD Model

Description

The NETAPP X1847-R6 is a sophisticated and innovative component, distinguished by its A2 Magnesium designation and specific B1 code (SB27A56871). This part is crucial for enhancing the structural integrity and thermal management of NETAPP storage systems, leveraging the lightweight and high-strength characteristics of magnesium. Its precise engineering ensures compatibility with a broad range of NETAPP models, providing a significant upgrade or replacement solution to meet the demanding requirements of enterprise storage environments. The X1847-R6 is designed with a focus on durability, performance, and efficiency, making it an essential component for optimizing the operational capabilities of storage systems. Its integration contributes to the overall resilience and reliability of the infrastructure, ensuring consistent performance and longevity. For organizations aiming to maintain cutting-edge storage solutions, the NETAPP X1847-R6 offers an excellent investment towards achieving superior system stability and functionality.

You May Also Be Interested in

Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery PS4210 PS6210 CX9PN
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
DELL C291H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess