EN
  • EN
  • DE

NETAPP FAS2240-4 - NetApp FAS2240-4 3.5 inch SATA

Part No NETAPP FAS2240-4 - NetApp FAS2240-4 3.5 inch SATA
Manufacturer NetApp
Catalog Storage Machines
Description NetApp FAS2240-4 3.5 inch SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1434708-NETAPP FAS2240-4 - NetApp FAS2240-4 3.5 inch SATA
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP FAS2240-4 - NetApp FAS2240-4 3.5 inch SATA CAD Model

Description

The NETAPP FAS2240-4 stands out as a flexible, scalable, and powerful storage system tailored for small to medium-sized enterprises looking to manage the complexities and growth of their data efficiently. It accommodates 3.5-inch SATA drives, providing a cost-effective yet capacious storage foundation suitable for a wide variety of workloads including file services, data protection, and business applications. The FAS2240-4 is part of NetApp's esteemed FAS2000 series, renowned for its easy deployment, seamless manageability, and integrated data protection features. Supporting both SAN and NAS environments, this system is built on NetApp's Data ONTAP software, offering robust data management capabilities and efficient data storage with deduplication and compression technologies. Its modular design allows for both internal expansion and connectivity to additional disk shelves, ensuring that growing data requirements can be met without disruption. With the FAS2240-4, businesses can confidently address their data storage, sharing, and protection needs, benefiting from a reliable platform that combines high performance with exceptional efficiency.

You May Also Be Interested in

Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Supermicro
QNAP TS-859U-RP+ 8x3.5 NAS
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS8040
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess