EN
  • EN
  • DE

IBM 68Y7502 - OM3 Fiber Optic Cable LC/LC 10 m - 4 Pack

Part No IBM 68Y7502 - OM3 Fiber Optic Cable LC/LC 10 m - 4 Pack
Manufacturer IBM
Catalog Cables
Description IBM 68Y7502. Cable length: 10 m, Connector 1: LC, Connector 2: LCIBM eServer, External Storage Expansion. 4-Pk OM3 Fiber Cbl LC-LC 10m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415294-IBM 68Y7502 - OM3 Fiber Optic Cable LC/LC 10 m - 4 Pack
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 68Y7502 - OM3 Fiber Optic Cable LC/LC 10 m - 4 Pack CAD Model

Description

The IBM 68Y7502 package consists of a set of four 10-meter OM3 Fiber Optic Cables, each featuring LC connectors on both ends. These cables are designed for use in high-speed networking environments, offering optimal performance for data transmission over medium distances. The use of OM3 fiber ensures superior bandwidth and supports high data rate applications such as 10 Gbit/s Ethernet, Fibre Channel, and other telecommunications standards. The LC connectors provide secure and easy connections to optical transceivers and networking equipment, resulting in lower loss and greater reliability. This pack of four cables offers the flexibility to scale network infrastructure efficiently, making it an ideal solution for expanding data center capacity or upgrading existing networks to accommodate higher speeds. The IBM 68Y7502 OM3 cables are made with high-quality materials, offering durability and reduced susceptibility to environmental factors, ensuring long-term performance and minimizing the need for frequent replacements.

You May Also Be Interested in

Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess