EN
  • EN
  • DE

DELL 338-BLUI - Intel PLATINUM 8160M 24C 2.10GHz 150W

Part No DELL 338-BLUI - Intel PLATINUM 8160M 24C 2.10GHz 150W
Manufacturer Dell
Catalog CPU
Description DELL Intel Xeon Platinum 8160M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390041-DELL 338-BLUI - Intel PLATINUM 8160M 24C 2.10GHz 150W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BLUI - Intel PLATINUM 8160M 24C 2.10GHz 150W CAD Model

Description

The DELL 338-BLUI is equipped with the Intel Platinum 8160M processor, which features an impressive 24 cores, operating at a 2.10GHz frequency. This powerhouse processor is tailored for the most demanding data center and enterprise applications, including large-scale virtualization, high-end computing, and extensive data analytics. With a massive 150W TDP, it is engineered to sustain high-performance levels for extended periods, supporting workload-intensive operations seamlessly. The integrated 33MB cache ensures high efficiency in data processing, allowing for rapid access to frequently used information and substantially reducing wait times. As part of DELL’s elite server range, the Intel Platinum 8160M processor offers unmatched capability in handling complex, multi-threaded applications, driving efficiency, and scalability in modern IT environments, making it a cornerstone for enterprises aiming for technological superiority and operational excellence.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess